Diode Standard 800V 80A Through Hole TO-247AC
DIODE GEN PURP 800V 80A TO247AC Product overview: VS-80EPS08PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80EPS08PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 908474-VS-80EPS08PBF
Features: Diode Standard 800 V 80A Through Hole TO-247AC
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: 80EPS08
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 80EPS08PBF, 80EPS08PBF-ND
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | VS-80EPS08PBF-ND | 280-VS-80EPS08PBF | 908474-VS-80EPS08PBF |
| Product Name | Single Diodes | 800V 80A Diode and Rectifier | Diodes, Rectifiers - Single - VS-80EPS08PBF |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |