Diode Standard 600V 8A Through Hole TO-220-2 Full Pack
DIODE GP 600V 8A TO220-2FP Product overview: VS-8ETL06FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETL06FPPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766420-VS-8ETL06FPPB
Series: FRED Pt
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: VS-8ETL06FP
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-2 Full Pack
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): RJU60C3TDPP-EJ#T2; RJU6052TDPP-EJ-T2; RJU6052TDPP-EJ#T2;
Introduction Date: May 16, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 50
DIODE GP 600V 8A TO220-2FP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-8ETL06FPPBF-ND | 280-VS-8ETL06FPPBF | 766420-VS-8ETL06FPPBF | VS-8ETL06FPPBF |
| Product Name | Single Diodes | 600V 8A TO220 Diode and Rectifier | Diodes, Rectifiers - Single - VS-8ETL06FPPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| Package | Tube | TO-220 | ||
| RoHS Compliant | RoHS | |||
| Diode Type | Standard | |||
| VF | 1.05 volts | 1.05 volts |