Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
Rectifier Diode, Product overview: VS-8EWF06SLHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF06SLHM3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1104215-VS-8EWF06SLH
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 8 A
Reverse Recovery Time (trr): 55 ns
Current - Reverse Leakage @ Vr: 100 µA @ 600 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
Alternative Parts (Cross-Reference): VS-8EWF06SLHM3VS8EWF
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-8EWF06SLHM3GITR,V
Base Product Number: 8EWF06
DIODE GEN PURP 600V 8A DPAK
Rectifiers 8A If; 600V Vr TO-252AA (DPAK)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-8EWF06SLHM3GITR-ND | 280-VS-8EWF06SLHM3 | 1104215-VS-8EWF06SLHM3 | VS-8EWF06SLHM3 | VS-8EWF06SLHM3 |
| Product Name | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts | |||
| VR | 600 volts |