Diode Standard 600V 8A Surface Mount TO-263AB (D²PAK)
Rectifier Diode, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-8ETH06STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETH06STRL-M3
DIODE GEN PURP 600V 8A TO263AB
DIODE GEN PURP 600V 8A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | VS-8ETH06STRL-M3-ND | 280-VS-8ETH06STRL-M3 | VS-8ETH06STRL-M3 | VS-8ETH06STRL-M3 |
| Product Name | Single Diodes | 8A 600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| RoHS Compliant | RoHS | |||
| Life Cycle Stage | Active | |||
| VF | 2.4 volts | 2.4 volts |