Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766424-VS-8EWF12SPBF
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 8A
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -40°C ~ 150°C
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252, (D-Pak)
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 75
Diode Standard 1200V 8A Surface Mount TO-252, (D-Pak)
DIODE GEN PURP 1.2KV 8A TO252 Product overview: VS-8EWF12SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF12SPBF can be used for catalog matching and distributor lookup.
FAST RECOVERY DIODE, 8A, 1.2KV DPAK; Repetitive Peak Reverse Voltage:10V; Average Forward Current:95A; Diode Configuration:Single
DIODE GEN PURP 1.2KV 8A TO252
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 766424-VS-8EWF12SPBF | VS-8EWF12SPBF-ND | 280-VS-8EWF12SPBF | 74K2908 | VS-8EWF12SPBF |
| Product Name | Diodes, Rectifiers - Single - VS-8EWF12SPBF | Single Diodes | 1.2KV 8A TO252 Diode and Rectifier | Fast Recovery Diode, 8A, 1.2Kv Dpak; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | ||||
| VF | 1.3 volts | 2.5 volts | 1.3 volts | ||
| VR | 1200 volts | ||||
| IR | 0.1000 mA | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |