Rectifier Diode, 1 Phase, 1 Element, 8A, 300V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-8ETH03STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETH03STRL-M3
DIODE STANDARD 300V 8A TO263AB
Diode Standard 300V 8A Surface Mount TO-263AB (D²PAK)
DIODE STANDARD 300V 8A TO263AB
DIODE GEN PURP 300V 8A TO263AB
Rectifiers 300V 8A IF TO-220AC 100A IFSM
DIODE GEN PURP 300V 8A TO263AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-8ETH03STRL-M3 | 112-VS-8ETH03STRL-M3DKR-ND | VS-8ETH03STRL-M3 | VS-8ETH03STRL-M3 | VS-8ETH03STRL-M3 |
| Product Name | 8A 300V Diode and Rectifier | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB-3 | |||
| VF | 1.25 volts | 1.25 volts |