Vishay Precision Group Bridge Rectifiers - VS-90MT120KPBF VS-90MT120KPBF

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 766456-VS-90MT120KPB F Packaging: Tray Operating Temperature Range: -40°C ~ 150°C (TJ) Package: MT-K Module Mounting: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 90A Family Name: VS-90MT120K Categories: Discrete Semiconductor Products Manufacturer Package: MT-K Voltage - Peak Reverse (Maximum): 1200V Alternative Parts (Cross-Reference): VUO80-12NO1; VUO120-12NO1; EH10012ZIS; ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 15
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 766456-VS-90MT120KPB F Packaging: Tray Operating Temperature Range: -40°C ~ 150°C (TJ) Package: MT-K Module Mounting: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 90A Family Name: VS-90MT120K Categories: Discrete Semiconductor Products Manufacturer Package: MT-K Voltage - Peak Reverse (Maximum): 1200V Alternative Parts (Cross-Reference): VUO80-12NO1; VUO120-12NO1; EH10012ZIS; ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VS-90MT120KPBF - 766456-VS-90MT120KPBF - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VS-90MT120KPBF
766456-VS-90MT120KPBF
Bridge Rectifiers - VS-90MT120KPBF 766456-VS-90MT120KPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 766456-VS-90MT120KPB F Packaging: Tray Operating Temperature Range: -40°C ~ 150°C (TJ) Package: MT-K Module Mounting: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 90A Family Name: VS-90MT120K Categories: Discrete Semiconductor Products Manufacturer Package: MT-K Voltage - Peak Reverse (Maximum): 1200V Alternative Parts (Cross-Reference): VUO80-12NO1; VUO120-12NO1; EH10012ZIS; ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 15

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766456-VS-90MT120KPBF
Packaging: Tray
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: MT-K Module
Mounting: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 90A
Family Name: VS-90MT120K
Categories: Discrete Semiconductor Products
Manufacturer Package: MT-K
Voltage - Peak Reverse (Maximum): 1200V
Alternative Parts (Cross-Reference): VUO80-12NO1; VUO120-12NO1; EH10012ZIS;
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 15

Buy Now Datasheet
Diode and Rectifier - 299-VS-90MT120KPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
299-VS-90MT120KPBF
Diode and Rectifier 299-VS-90MT120KPBF
Bridge Rectifiers 1200 Volt 90 Amp Product overview: VS-90MT120KPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-90MT120KPBF can be used for catalog matching and distributor lookup.

Bridge Rectifiers 1200 Volt 90 Amp Product overview: VS-90MT120KPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-90MT120KPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - VS-90MT120KPBF-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
VS-90MT120KPBF-ND
Bridge Rectifiers VS-90MT120KPBF-ND
Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount MT-K

Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount MT-K

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VS-90MT120KPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VS-90MT120KPBF
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VS-90MT120KPBF
BRIDGE RECT 3P 1.2KV 90A MT-K

BRIDGE RECT 3P 1.2KV 90A MT-K

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
VS-90MT120KPBF
Bridge Rectifiers VS-90MT120KPBF
Bridge Rectifiers 1200 Volt 90 Amp

Bridge Rectifiers 1200 Volt 90 Amp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 766456-VS-90MT120KPBF 299-VS-90MT120KPBF VS-90MT120KPBF-ND VS-90MT120KPBF VS-90MT120KPBF
Product Name Bridge Rectifiers - VS-90MT120KPBF Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Three Phase
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package Bulk MT-K Module INT-A-PAK
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data