Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766270-VS-80PFR120W
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 80A
Operating Temperature - Junction: -55°C ~ 180°C
Family Name: VS-80PFR120W
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB (DO-5)
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 220A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Rectifiers 80 Amp 1200 Volt 1570 Amp IFSM Product overview: VS-80PFR120W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-80PFR120W can be used for catalog matching and distributor lookup.
Diode Standard, Reverse Polarity 1200V 80A Stud Mount DO-203AB (DO-5)
DIODE GP REV 1.2KV 80A DO203AB
Rectifiers 80 Amp 1200 Volt 1570 Amp IFSM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 766270-VS-80PFR120W | 2085-VS-80PFR120W | VS-80PFR120W-ND | VS-80PFR120W | VS-80PFR120W |
| Product Name | Diodes, Rectifiers - Single - VS-80PFR120W | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.4 volts | 1.4 volts | |||
| VR | 1200 volts | ||||
| Tj | -55 to 180 C (-67 to 356 F) | -55 C (-67 F) | -55 to 180 C (-67 to 356 F) |