Vishay Precision Group 20V 40A Diode and Rectifier VS-80CPQ020PBF

Description
DIODE ARR SCHOTT 20V 40A TO247AC Product overview: VS-80CPQ020PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-80CPQ020PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 20V 40A TO247AC Product overview: VS-80CPQ020PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-80CPQ020PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 40A Diode and Rectifier
286-VS-80CPQ020PBF
20V 40A Diode and Rectifier 286-VS-80CPQ020PBF
DIODE ARR SCHOTT 20V 40A TO247AC Product overview: VS-80CPQ020PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-80CPQ020PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 20V 40A TO247AC Product overview: VS-80CPQ020PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-80CPQ020PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 80CPQ020PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
80CPQ020PBF-ND
Diode Arrays 80CPQ020PBF-ND
Diode Array 1 Pair Common Cathode Schottky 20V 40A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 20V 40A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-80CPQ020PBF - 136189-VS-80CPQ020PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-80CPQ020PBF
136189-VS-80CPQ020PBF
Diodes, Rectifiers - Arrays - VS-80CPQ020PBF 136189-VS-80CPQ020PBF
Manufacturer: Vishay Win Source Part Number: 136189-VS-80CPQ020PB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Voltage - Forward (Vf) (Max) @ If: 460mV @ 40A Current - Reverse Leakage @ Vr: 5.5mA @ 20V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Vishay
Win Source Part Number: 136189-VS-80CPQ020PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 460mV @ 40A
Current - Reverse Leakage @ Vr: 5.5mA @ 20V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-80CPQ020PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-80CPQ020PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-80CPQ020PBF
DIODE ARR SCHOTT 20V 40A TO247AC

DIODE ARR SCHOTT 20V 40A TO247AC

Supplier's Site
Schottky Rectifier Common Cathode 80A To-247Ac; Repetitive Peak Reverse Voltage Vishay - 19K8542 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Common Cathode 80A To-247Ac; Repetitive Peak Reverse Voltage Vishay
19K8542
Schottky Rectifier Common Cathode 80A To-247Ac; Repetitive Peak Reverse Voltage Vishay 19K8542
SCHOTTKY RECTIFIER COMMON CATHODE 80A TO-247AC; Repetitive Peak Reverse Voltage:20V; Average Forward Current:80A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage Max:320mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER COMMON CATHODE 80A TO-247AC; Repetitive Peak Reverse Voltage:20V; Average Forward Current:80A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage Max:320mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 286-VS-80CPQ020PBF 80CPQ020PBF-ND 136189-VS-80CPQ020PBF VS-80CPQ020PBF 19K8542
Product Name 20V 40A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-80CPQ020PBF Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier Common Cathode 80A To-247Ac; Repetitive Peak Reverse Voltage Vishay
Package Tube TO-247; TO-247-3 TO-247; TO-247AC TO-247 TO-247; TO-247AC
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data