Diode Standard 200V 85A Chassis, Stud Mount DO-203AB (DO-5)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766374-VS-87HF20
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 85A
Operating Temperature - Junction: -65°C ~ 180°C
Family Name: VS-87HF20
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB (DO-5)
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 267A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): 70HA20; 71HA20; 1N6262;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Rectifier Diode, 1 Phase, 1 Element, 85A, 200V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-87HF20 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-87HF20 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 85A DO203AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-87HF20-ND | 766374-VS-87HF20 | 2085-VS-87HF20 | VS-87HF20 | VS-87HF20 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-87HF20 | 85A 200V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 180 C (-85 to 356 F) | -65 to 180 C (-85 to 356 F) | -65 C (-85 F) | ||
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts | |||
| VR | 200 volts |