Diode Standard 600V 8A Through Hole TO-220-2 Full Pack
Win Source Part Number: 1366842-VS-8ETH06FP-
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: FRED Pt®
Package: Tube
Product Status: Active
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220-2 Full Pack
Base Product Number: 8ETH06
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.4 V @ 8 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-8ETH06FP-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-8ETH06FP-N3 can be used for catalog matching and distributor lookup.
DIODE GP 600V 8A TO220-2FP
Rectifiers 6A 600V 18ns Hyperfast
DIODE GP 600V 8A TO220-2FP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-VS-8ETH06FP-N3-ND | 1366842-VS-8ETH06FP-N3 | 2085-VS-8ETH06FP-N3 | VS-8ETH06FP-N3 | VS-8ETH06FP-N3 | VS-8ETH06FP-N3 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| VF | 2.4 volts | 2.4 volts | 2.4 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0500 mA | 0.0500 mA | ||||
| trr | 25 ns | 25 ns |