Vishay Precision Group Single Diodes VS-8TQ100STRLPBF

Description
Diode Schottky 100V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 100V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-8TQ100STRLPBFGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount TO-263AB (D²PAK)

Diode Schottky 100V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Schottky 100V 8A Diode and Rectifier - 280-VS-8TQ100STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 8A Diode and Rectifier
280-VS-8TQ100STRLPBF
Schottky 100V 8A Diode and Rectifier 280-VS-8TQ100STRLPBF
DIODE SCHOTTKY 100V 8A TO263AB Product overview: VS-8TQ100STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8TQ100STRLPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 8A TO263AB Product overview: VS-8TQ100STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8TQ100STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-8TQ100STRLPBF - 766439-VS-8TQ100STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8TQ100STRLPBF
766439-VS-8TQ100STRLPBF
Diodes, Rectifiers - Single - VS-8TQ100STRLPBF 766439-VS-8TQ100STRLPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 766439-VS-8TQ100STRL PBF Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 8A Current - Reverse Leakage @ Vr: 550μA @ 100V Capacitance @ Vr, F: 500pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Family Name: VS-8TQ100S Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 720mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): CDBD8100-G; 8TQ100S; STPS8H100G-1; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766439-VS-8TQ100STRLPBF
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Current - Reverse Leakage @ Vr: 550μA @ 100V
Capacitance @ Vr, F: 500pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: VS-8TQ100S
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 720mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): CDBD8100-G; 8TQ100S; STPS8H100G-1;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8TQ100STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8TQ100STRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-8TQ100STRLPBF
DIODE SCHOTTKY 100V 8A TO263AB

DIODE SCHOTTKY 100V 8A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number VS-8TQ100STRLPBFGITR-ND 280-VS-8TQ100STRLPBF 766439-VS-8TQ100STRLPBF VS-8TQ100STRLPBF
Product Name Single Diodes Schottky 100V 8A Diode and Rectifier Diodes, Rectifiers - Single - VS-8TQ100STRLPBF Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data