Vishay Precision Group Single Diodes VS-8TQ100PBF

Description
Diode Schottky 100V 8A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 100V 8A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 8TQ100PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
8TQ100PBF-ND
Single Diodes 8TQ100PBF-ND
Diode Schottky 100V 8A Through Hole TO-220AC

Diode Schottky 100V 8A Through Hole TO-220AC

Buy Now Datasheet
Schottky 100V 8A Diode and Rectifier - 280-VS-8TQ100PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 8A Diode and Rectifier
280-VS-8TQ100PBF
Schottky 100V 8A Diode and Rectifier 280-VS-8TQ100PBF
DIODE SCHOTTKY 100V 8A TO220AC Product overview: VS-8TQ100PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8TQ100PBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 8A TO220AC Product overview: VS-8TQ100PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8TQ100PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-8TQ100PBF - 057341-VS-8TQ100PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8TQ100PBF
057341-VS-8TQ100PBF
Diodes, Rectifiers - Single - VS-8TQ100PBF 057341-VS-8TQ100PBF
Manufacturer: Vishay Win Source Part Number: 057341-VS-8TQ100PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A Current - Reverse Leakage @ Vr: 550μA @ 100V Capacitance @ Vr, F: 500pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 057341-VS-8TQ100PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A
Current - Reverse Leakage @ Vr: 550μA @ 100V
Capacitance @ Vr, F: 500pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Schottky Rectifier, 8A, 100V, To-220Ac; Repetitive Peak Reverse Voltage Vishay - 19K8541 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 8A, 100V, To-220Ac; Repetitive Peak Reverse Voltage Vishay
19K8541
Schottky Rectifier, 8A, 100V, To-220Ac; Repetitive Peak Reverse Voltage Vishay 19K8541
SCHOTTKY RECTIFIER, 8A, 100V, TO-220AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:8A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:720mV; Forward Surge Current:850ARoHS Compliant: Yes

SCHOTTKY RECTIFIER, 8A, 100V, TO-220AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:8A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:720mV; Forward Surge Current:850ARoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8TQ100PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8TQ100PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-8TQ100PBF
DIODE SCHOTTKY 100V 8A TO220AC

DIODE SCHOTTKY 100V 8A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number 8TQ100PBF-ND 280-VS-8TQ100PBF 057341-VS-8TQ100PBF 19K8541 VS-8TQ100PBF
Product Name Single Diodes Schottky 100V 8A Diode and Rectifier Diodes, Rectifiers - Single - VS-8TQ100PBF Schottky Rectifier, 8A, 100V, To-220Ac; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tube TO-220; TO-220AC TO-220AC
RoHS Compliant RoHS
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219452 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ab (smc)
RoHS Compliant RoHS
View Details
Rectifier Diode - HRPFF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1000 mA
trr 75 ns
View Details
 - BAT54J/ZL,115 - Rochester Electronics
Nexperia B.V.
Specs
Package SOD323F
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details