Vishay Intertechnology, Inc. Diode Arrays VS-83CNQ080ASLPBF

Description
Diode Array 1 Pair Common Cathode Schottky 80V 40A Surface Mount D-61-8-SL
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 80V 40A Surface Mount D-61-8-SL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-83CNQ080ASLPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 80V 40A Surface Mount D-61-8-SL

Diode Array 1 Pair Common Cathode Schottky 80V 40A Surface Mount D-61-8-SL

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-83CNQ080ASLPBF - 128189-VS-83CNQ080ASLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-83CNQ080ASLPBF
128189-VS-83CNQ080ASLPBF
Diodes, Rectifiers - Arrays - VS-83CNQ080ASLPBF 128189-VS-83CNQ080ASLPBF
Manufacturer: Vishay Win Source Part Number: 128189-VS-83CNQ080AS LPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 810mV @ 40A Current - Reverse Leakage @ Vr: 1.5mA @ 80V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8-SL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 400

Manufacturer: Vishay
Win Source Part Number: 128189-VS-83CNQ080ASLPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 810mV @ 40A
Current - Reverse Leakage @ Vr: 1.5mA @ 80V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8-SL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 400

Buy Now Datasheet
80V 40A Diode and Rectifier - 286-VS-83CNQ080ASLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 40A Diode and Rectifier
286-VS-83CNQ080ASLPBF
80V 40A Diode and Rectifier 286-VS-83CNQ080ASLPBF
DIODE ARR SCHOTT 80V 40A D618SL Product overview: VS-83CNQ080ASLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-83CNQ080ASLPB F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 80V 40A D618SL Product overview: VS-83CNQ080ASLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-83CNQ080ASLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-83CNQ080ASLPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-83CNQ080ASLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-83CNQ080ASLPBF
DIODE ARR SCHOTT 80V 40A D618SL

DIODE ARR SCHOTT 80V 40A D618SL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number VS-83CNQ080ASLPBF-ND 128189-VS-83CNQ080ASLPBF 286-VS-83CNQ080ASLPBF VS-83CNQ080ASLPBF
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VS-83CNQ080ASLPBF 80V 40A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package D-61-8-SL D-61-8-SL Bulk
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data