Diode Standard 600V 85A Chassis, Stud Mount DO-203AB (DO-5)
STANDARD DIODE, 85A, 600V, DO-203AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:85A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:180°CRoHS Compliant: Yes
DIODE GEN PURP 600V 85A DO203AB
DIODE,DO-5,600V,85A,
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Step Recovery Diodes |
| Product Number | 85HF60-ND | 09F7548 | VS-85HF60 | VS-85HF60 | VS-85HF60 |
| Product Name | Single Diodes | Standard Diode, 85A, 600V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | VISH Standard Recovery |
| Tj | -65 to 180 C (-85 to 356 F) | ? to 180 C (? to 356 F) | |||
| VF | 1.2 volts | 1.2 volts | |||
| IF | 85000 mA |