Vishay Intertechnology, Inc. 150V 40A Diode and Rectifier VS-80CPQ150PBF

Description
DIODE ARR SCHOT 150V 40A TO247AC Product overview: VS-80CPQ150PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-80CPQ150PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 150V 40A TO247AC Product overview: VS-80CPQ150PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-80CPQ150PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 40A Diode and Rectifier
286-VS-80CPQ150PBF
150V 40A Diode and Rectifier 286-VS-80CPQ150PBF
DIODE ARR SCHOT 150V 40A TO247AC Product overview: VS-80CPQ150PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-80CPQ150PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 150V 40A TO247AC Product overview: VS-80CPQ150PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-80CPQ150PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-80CPQ150PBF - 1010245-VS-80CPQ150PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-80CPQ150PBF
1010245-VS-80CPQ150PBF
Diodes, Rectifiers - Arrays - VS-80CPQ150PBF 1010245-VS-80CPQ150PBF
Manufacturer: Vishay Win Source Part Number: 1010245-VS-80CPQ150P BF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 860mV @ 40A Current - Reverse Leakage @ Vr: 200μA @ 150V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Vishay
Win Source Part Number: 1010245-VS-80CPQ150PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 860mV @ 40A
Current - Reverse Leakage @ Vr: 200μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Diode Arrays - 80CPQ150PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
80CPQ150PBF-ND
Diode Arrays 80CPQ150PBF-ND
Diode Array 1 Pair Common Cathode Schottky 150V 40A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 150V 40A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-80CPQ150PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-80CPQ150PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-80CPQ150PBF
DIODE ARR SCHOT 150V 40A TO247AC

DIODE ARR SCHOT 150V 40A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-80CPQ150PBF 1010245-VS-80CPQ150PBF 80CPQ150PBF-ND VS-80CPQ150PBF
Product Name 150V 40A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-80CPQ150PBF Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247; TO-247AC TO-247; TO-247-3 TO-247
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6050CS - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Ceramic
View Details
Dual common cathode high-speed switching diode - BAV70QBZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: MS868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details