Vishay Intertechnology, Inc. Single Diodes VS-8EWF02S-M3

Description
Diode Standard 200V 8A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Standard 200V 8A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-8EWF02S-M3GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-8EWF02S-M3GI-ND
Single Diodes VS-8EWF02S-M3GI-ND
Diode Standard 200V 8A Surface Mount D-PAK (TO-252AA)

Diode Standard 200V 8A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
8 A 200 V DPAK Diode and Rectifier - 280-VS-8EWF02S-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 A 200 V DPAK Diode and Rectifier
280-VS-8EWF02S-M3
8 A 200 V DPAK Diode and Rectifier 280-VS-8EWF02S-M3
DIODE 8 A, 200 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8EWF02S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 200 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF02S-M3 can be used for catalog matching and distributor lookup.

DIODE 8 A, 200 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8EWF02S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 200 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF02S-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-8EWF02S-M3 - 1010542-VS-8EWF02S-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8EWF02S-M3
1010542-VS-8EWF02S-M3
Diodes, Rectifiers - Single - VS-8EWF02S-M3 1010542-VS-8EWF02S-M3
Manufacturer: Vishay Win Source Part Number: 1010542-VS-8EWF02S-M 3 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A Reverse Recovery Time (trr): 55ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1010542-VS-8EWF02S-M3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8EWF02S-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8EWF02S-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-8EWF02S-M3
DIODE GEN PURP 200V 8A DPAK

DIODE GEN PURP 200V 8A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number VS-8EWF02S-M3GI-ND 280-VS-8EWF02S-M3 1010542-VS-8EWF02S-M3 VS-8EWF02S-M3
Product Name Single Diodes 8 A 200 V DPAK Diode and Rectifier Diodes, Rectifiers - Single - VS-8EWF02S-M3 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Rail/Tube DPAK
RoHS Compliant RoHS
IO 8 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data