Diode Array 2 Independent Standard 200V 4A Surface Mount 8-PowerTDFN
Diode Array 2 Independent Standard 200V 4A Surface Mount 8-PowerTDFN
Diode Array 2 Independent Standard 200V 4A Surface Mount 8-PowerTDFN
RECTIFIER, AEC-Q101, 8A, 200V, FLATPAK; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):8A; Diode Configuration:Dual Isolated; Forward Voltage VF Max:960mV; Reverse Recovery Time trr Max:25ns; Forward Surge Current RoHS Compliant: Yes
Rectifiers 200V 4+4A Flat Pak FRED
DIODE ARRAY GP 200V 4A FLATPAK
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-8DKH02HM3/HGICT-ND | 57AC4343 | VS-8DKH02HM3/H | VS-8DKH02HM3/H |
| Product Name | Diode Arrays | Rectifier, Aec-Q101, 8A, 200V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | 8-PowerTDFN | FlatPAK5x6-8 | ||
| RoHS Compliant | RoHS | |||
| VF | 0.9600 volts | 0.9600 volts |