Diode Standard 1200V 8A Through Hole TO-220AC
Manufacturer: Vishay
Win Source Part Number: 902968-VS-8ETU12-M3
Series: FRED Pt®
Features: Diode Standard 1200 V 8A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: 8ETU12
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8541.10.0080
Rectifier Diode, 1 Phase, 1 Element, 1200V V(RRM), Silicon, TO-220AC, Product overview: VS-8ETU12-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-8ETU12-M3 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 8A TO220AC
DIODE GEN PURP 1.2KV 8A TO220AC
Rectifiers 1200V 8A IF 2L TO-220AC 80A IFSM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | VS-8ETU12-M3-ND | 902968-VS-8ETU12-M3 | 2085-VS-8ETU12-M3 | VS-8ETU12-M3 | VS-8ETU12-M3 | VS-8ETU12-M3 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-8ETU12-M3 | 1200V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Diode Type | Diode Standard 1200 V 8A Through Hole TO-220AC | |||||
| RoHS Compliant | RoHS | |||||
| Package | TO-220; TO-220-2 | TO-220AC-2 |