Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766294-VS-82CNQ030AP
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: D-61-8
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 5mA @ 30V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Family Name: VS-82CNQ030
Categories: Discrete Semiconductor Products
Manufacturer Package: D-61-8
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 80A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): 81CNQ035; FST7130SM; 80CNQ035-G;
Introduction Date: July 02, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 200
DIODE MODULE SCHOTT 30V 40A D618 Product overview: VS-82CNQ030APBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-82CNQ030APBF can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 30V 40A Chassis Mount D-61-8
DIODE MODULE SCHOTT 30V 40A D618
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 766294-VS-82CNQ030APBF | 286-VS-82CNQ030APBF | 82CNQ030APBF-ND | VS-82CNQ030APBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-82CNQ030APBF | 30V 40A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.5500 volts | 0.5500 volts | ||
| VR | 30 volts | |||
| IR | 5 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |