DIODE GEN PURP 400V 85A DO203AB Product overview: VS-85HF40M from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 85A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 85A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-85HF40M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1041256-VS-85HF40M
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 100
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 85A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 267 A
Operating Temperature - Junction: -65°C ~ 180°C
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-203AB (DO-5)
Alternative Parts (Cross-Reference): VS-95PF80; VS-95PF120; VS-95PF160;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS85HF40M
Base Product Number: 85HF40
Diode Standard 400V 85A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 400V 85A DO203AB
Rectifiers Diodes - DO5 BRAZ SQR-e3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-85HF40M | 1041256-VS-85HF40M | VS-85HF40M-ND | 43X2539 | VS-85HF40M | VS-85HF40M |
| Product Name | 400V 85A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Diodes Do5 Braz Sqr Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| RoHS Compliant | RoHS | |||||
| IO | 85 amps | |||||
| Diode Type | Standard | |||||
| VF | 1.2 volts | 1.2 volts |