Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-8CWH02FNTRR-M3 VS-8CWH02FNTRR-M3

Description
Manufacturer: Vishay Win Source Part Number: 902965-VS-8CWH02FNTR R-M3 Series: FRED Pt® Features: Diode Array 1 Pair Common Cathode Standard 200 V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 8CWH02 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902965-VS-8CWH02FNTR R-M3 Series: FRED Pt® Features: Diode Array 1 Pair Common Cathode Standard 200 V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 8CWH02 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-8CWH02FNTRR-M3 - 902965-VS-8CWH02FNTRR-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-8CWH02FNTRR-M3
902965-VS-8CWH02FNTRR-M3
Diodes, Rectifiers - Arrays - VS-8CWH02FNTRR-M3 902965-VS-8CWH02FNTRR-M3
Manufacturer: Vishay Win Source Part Number: 902965-VS-8CWH02FNTR R-M3 Series: FRED Pt® Features: Diode Array 1 Pair Common Cathode Standard 200 V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 8CWH02 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902965-VS-8CWH02FNTRR-M3
Series: FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 200 V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 8CWH02
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - VS-8CWH02FNTRR-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
200V 4A DPAK Diode and Rectifier - 2085-VS-8CWH02FNTRR-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 4A DPAK Diode and Rectifier
2085-VS-8CWH02FNTRR-M3
200V 4A DPAK Diode and Rectifier 2085-VS-8CWH02FNTRR-M3
DIODE STANDARD 200V 4A DPAK Product overview: VS-8CWH02FNTRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-8CWH02FNTRR- M3 can be used for catalog matching and distributor lookup.

DIODE STANDARD 200V 4A DPAK Product overview: VS-8CWH02FNTRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-8CWH02FNTRR-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers Freds - D-PAK-e3

Rectifiers Freds - D-PAK-e3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8CWH02FNTRR-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8CWH02FNTRR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-8CWH02FNTRR-M3
DIODE ARRAY GP 200V 4A DPAK

DIODE ARRAY GP 200V 4A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 902965-VS-8CWH02FNTRR-M3 VS-8CWH02FNTRR-M3-ND 2085-VS-8CWH02FNTRR-M3 VS-8CWH02FNTRR-M3 VS-8CWH02FNTRR-M3
Product Name Diodes, Rectifiers - Arrays - VS-8CWH02FNTRR-M3 Diode Arrays 200V 4A DPAK Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Array 1 Pair Common Cathode Standard 200 V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package D-PAK (TO-252AA) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape and Reel D-PAK DPAK
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual voltage regulator diodes - BZB84-C13-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG975C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details