The 1325195-VS-80APS12-M
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325195-VS-80APS12-M
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 25
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 80A
Voltage - Forward (Vf) (Max) @ If: 1.17 V @ 80 A
Current - Reverse Leakage @ Vr: 100 µA @ 1200 V
Operating Temperature - Junction: -40°C ~ 150°C
Supplier Device Package: TO-247AC
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS80APS12M3
Base Product Number: 80APS12
RoHS Status: ROHS3 Compliant
80A 1.2kV Rectifier Diode, TO-247-3, Through Hole Product overview: VS-80APS12-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 80A, 1.2kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 80A, 1.2kV, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-80APS12-M3 can be used for catalog matching and distributor lookup.
Diode Standard 1200V 80A Through Hole TO-247AC
DIODE GEN PURP 1.2KV 80A TO247AC
DIODE GEN PURP 1.2KV 80A TO247AC
Schottky Diodes & Rectifiers New Input Diodes - TO-247-e3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1325195-VS-80APS12-M3 | 2085-VS-80APS12-M3 | VS-80APS12-M3-ND | VS-80APS12-M3 | VS-80APS12-M3 | VS-80APS12-M3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Through-Hole 80A 1.2kV Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Standard | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 1.17 volts | 1.17 volts | 1.17 volts | |||
| VR | 1200 volts | 1200 volts | ||||
| IR | 0.1000 mA | 0.1000 mA |