Vishay Intertechnology, Inc. Single Diodes VS-8ETU04PBF

Description
Diode Standard 400V 8A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 400V 8A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-8ETU04PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-8ETU04PBF-ND
Single Diodes VS-8ETU04PBF-ND
Diode Standard 400V 8A Through Hole TO-220AC

Diode Standard 400V 8A Through Hole TO-220AC

Buy Now Datasheet
400V 8A Diode and Rectifier - 280-VS-8ETU04PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 8A Diode and Rectifier
280-VS-8ETU04PBF
400V 8A Diode and Rectifier 280-VS-8ETU04PBF
DIODE GEN PURP 400V 8A TO220AC Product overview: VS-8ETU04PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETU04PBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 8A TO220AC Product overview: VS-8ETU04PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETU04PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-8ETU04PBF - 858519-VS-8ETU04PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8ETU04PBF
858519-VS-8ETU04PBF
Diodes, Rectifiers - Single - VS-8ETU04PBF 858519-VS-8ETU04PBF
Manufacturer: Vishay Win Source Part Number: 858519-VS-8ETU04PBF Series: FRED Pt® Features: Diode Standard 400 V 8A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-2 Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: 8ETU04 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 8ETU04PBF-ND, 8ETU04PBF

Manufacturer: Vishay
Win Source Part Number: 858519-VS-8ETU04PBF
Series: FRED Pt®
Features: Diode Standard 400 V 8A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: 8ETU04
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 8ETU04PBF-ND, 8ETU04PBF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8ETU04PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8ETU04PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-8ETU04PBF
DIODE GEN PURP 400V 8A TO220AC

DIODE GEN PURP 400V 8A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number VS-8ETU04PBF-ND 280-VS-8ETU04PBF 858519-VS-8ETU04PBF VS-8ETU04PBF
Product Name Single Diodes 400V 8A Diode and Rectifier Diodes, Rectifiers - Single - VS-8ETU04PBF Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package Tube
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data