Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-8EWS08STRRPBF VS-8EWS08STRRPBF

Description
Manufacturer: Vishay Win Source Part Number: 102499-VS-8EWS08STRR PBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A Current - Reverse Leakage @ Vr: 50μA @ 800V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 102499-VS-8EWS08STRR PBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A Current - Reverse Leakage @ Vr: 50μA @ 800V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-8EWS08STRRPBF - 102499-VS-8EWS08STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8EWS08STRRPBF
102499-VS-8EWS08STRRPBF
Diodes, Rectifiers - Single - VS-8EWS08STRRPBF 102499-VS-8EWS08STRRPBF
Manufacturer: Vishay Win Source Part Number: 102499-VS-8EWS08STRR PBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A Current - Reverse Leakage @ Vr: 50μA @ 800V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 102499-VS-8EWS08STRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A
Current - Reverse Leakage @ Vr: 50μA @ 800V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Diodes - VS-8EWS08STRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-8EWS08STRRPBF-ND
Single Diodes VS-8EWS08STRRPBF-ND
Diode Standard 800V 8A Surface Mount D-PAK (TO-252AA)

Diode Standard 800V 8A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
800V 8A Diode and Rectifier - 280-VS-8EWS08STRRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 8A Diode and Rectifier
280-VS-8EWS08STRRPBF
800V 8A Diode and Rectifier 280-VS-8EWS08STRRPBF
DIODE GEN PURP 800V 8A D-PAK Product overview: VS-8EWS08STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS08STRRPBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 8A D-PAK Product overview: VS-8EWS08STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS08STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Diodes Diodes Rectifiers
Product Number 102499-VS-8EWS08STRRPBF VS-8EWS08STRRPBF-ND 280-VS-8EWS08STRRPBF
Product Name Diodes, Rectifiers - Single - VS-8EWS08STRRPBF Single Diodes 800V 8A Diode and Rectifier
Diode Type Standard
VF 1.1 volts
VR 800 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data