Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay
Win Source Part Number: 1010545-VS-8EWF06S-M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Vishay VS-8EWF06S-M3 Diode
Vishay VS-8EWF06S-M3 Diode
Vishay VS-8EWF06S-M3 Diode
8A 600V Rectifier Diode, TO-252, Surface Mount Product overview: VS-8EWF06S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 600V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 8A, 600V, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF06S-M3 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 8A DPAK
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-8EWF06S-M3GI-ND | 1010545-VS-8EWF06S-M3 | 9189837 | 7084547P | 280-VS-8EWF06S-M3 | VS-8EWF06S-M3 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-8EWF06S-M3 | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | SMD 8A 600V TO-252 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Diode Type | Standard | |||||
| VF | 1.2 volts | 1.2 volts | ||||
| VR | 600 volts | |||||
| IR | 0.1000 mA |