Diode Standard 600V 8A Surface Mount TO-263AB (D²PAK)
Rectifier Diode, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-8ETH06STRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-8ETH06STRR-M
Rectifiers 600V 8A IF TO-220AC 90A IFSM
DIODE GEN PURP 600V 8A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-8ETH06STRR-M3-ND | 2085-VS-8ETH06STRR-M3 | VS-8ETH06STRR-M3 | VS-8ETH06STRR-M3 |
| Product Name | Single Diodes | 8A 600V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |