DIODE 8 A, 200 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8EWH02FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 200 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWH02FN-M3 can be used for catalog matching and distributor lookup.
Diode Standard 200V 8A Surface Mount TO-252, (D-Pak)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766425-VS-8EWH02FN-M
Series: FRED Pt
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 24ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: VS-8EWH02FN
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252, (D-Pak)
Voltage - Forward (Vf) (Maximum) @ If: 970mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): STTH802B; BYW29ED-200,118; BYW29ED-200;
Introduction Date: April 11, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 200V 8A TO252
DIODE GEN PURP 200V 8A TO252
DIODE, FAST RECOVERY, 8A, 200V, TO-252AA-3; Repetitive Peak Reverse Voltage:200V; Average Forward Current:8A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-VS-8EWH02FN-M3 | VS-8EWH02FN-M3-ND | 766425-VS-8EWH02FN-M3 | VS-8EWH02FN-M3 | VS-8EWH02FN-M3 | VS-8EWH02FN-M3 | 82T9783 |
| Product Name | 8 A 200 V DPAK Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-8EWH02FN-M3 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode, Fast Recovery, 8A, 200V, To-252Aa-3; Repetitive Peak Reverse Voltage Vishay |
| Package | Tape and Reel | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | TO-252-3 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 8 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Standard |