Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325141-VS-8EWH06FNH
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.4 V @ 8 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: TO-252, (D-Pak)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS8EWH06FNHM3
Base Product Number: 8EWH06
RoHS Status: ROHS3 Compliant
Diode Standard 600V 8A Surface Mount TO-252, (D-Pak)
Rectifier Diode, Product overview: VS-8EWH06FNHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWH06FNHM3 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 8A TO252
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1325141-VS-8EWH06FNHM3 | VS-8EWH06FNHM3-ND | 280-VS-8EWH06FNHM3 | VS-8EWH06FNHM3 | VS-8EWH06FNHM3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 2.4 volts | 2.4 volts | |||
| VR | 600 volts | ||||
| IR | 0.0500 mA |