Vishay Intertechnology, Inc. Single Diodes VS-80APF12-M3

Description
Diode Standard 1200V 80A Through Hole TO-247AC
Request a Quote Datasheet
Description
Diode Standard 1200V 80A Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-80APF12-M3GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-80APF12-M3GI-ND
Single Diodes VS-80APF12-M3GI-ND
Diode Standard 1200V 80A Through Hole TO-247AC

Diode Standard 1200V 80A Through Hole TO-247AC

Buy Now Datasheet
Diode and Rectifier - 280-VS-80APF12-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-VS-80APF12-M3
Diode and Rectifier 280-VS-80APF12-M3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-80APF12-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80APF12-M3 can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-80APF12-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80APF12-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-80APF12-M3 - 766257-VS-80APF12-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-80APF12-M3
766257-VS-80APF12-M3
Diodes, Rectifiers - Single - VS-80APF12-M3 766257-VS-80APF12-M3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 766257-VS-80APF12-M3 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Current - Average Rectified (Io): 80A Reverse Recovery Time (trr): 480ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -40°C ~ 150°C Family Name: VS-80APF12 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247AC Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 80A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): VS-80APF12PbF; Introduction Date: May 23, 2012 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766257-VS-80APF12-M3
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Current - Average Rectified (Io): 80A
Reverse Recovery Time (trr): 480ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VS-80APF12
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 80A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): VS-80APF12PbF;
Introduction Date: May 23, 2012
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-80APF12-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-80APF12-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-80APF12-M3
DIODE GEN PURP 1.2KV 80A TO247AC

DIODE GEN PURP 1.2KV 80A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-80APF12-M3
Rectifiers VS-80APF12-M3
Rectifiers New Input Diodes - TO-247-e3

Rectifiers New Input Diodes - TO-247-e3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number VS-80APF12-M3GI-ND 280-VS-80APF12-M3 766257-VS-80APF12-M3 VS-80APF12-M3 VS-80APF12-M3
Product Name Single Diodes Diode and Rectifier Diodes, Rectifiers - Single - VS-80APF12-M3 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Rail/Tube TO-247 TO-247AC
RoHS Compliant RoHS
IO 80 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data