Vishay Precision Group Single Diodes VS-72HF80M

Description
Diode Standard 800V 70A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet
Description
Diode Standard 800V 70A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-72HF80M-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-72HF80M-ND
Single Diodes VS-72HF80M-ND
Diode Standard 800V 70A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard 800V 70A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-72HF80M - 764727-VS-72HF80M - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-72HF80M
764727-VS-72HF80M
Diodes, Rectifiers - Single - VS-72HF80M 764727-VS-72HF80M
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 764727-VS-72HF80M Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-203AB, DO-5, Stud Mounting: Chassis, Stud Mount Diode Type: Standard Current - Average Rectified (Io): 70A Operating Temperature - Junction: -65°C ~ 180°C Categories: Discrete Semiconductor Products Manufacturer Package: DO-203AB (DO-5) Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 220A Voltage - DC Reverse (Vr) (Maximum): 800V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764727-VS-72HF80M
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 70A
Operating Temperature - Junction: -65°C ~ 180°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB (DO-5)
Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 220A
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
800V 70A Diode and Rectifier - 2085-VS-72HF80M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 70A Diode and Rectifier
2085-VS-72HF80M
800V 70A Diode and Rectifier 2085-VS-72HF80M
DIODE GEN PURP 800V 70A DO203AB Product overview: VS-72HF80M from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 70A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-72HF80M can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 70A DO203AB Product overview: VS-72HF80M from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 70A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-72HF80M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rect, Standard, 70A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay - 43X2427 - Newark, An Avnet Company
Chicago, IL, United States
Rect, Standard, 70A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
43X2427
Rect, Standard, 70A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay 43X2427
RECT, STANDARD, 70A, 800V, DO-203AB; Repetitive Peak Reverse Voltage:800V; Average Forward Current:70A; Forward Voltage Max:1.35V; Diode Module Configuration:Single ; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

RECT, STANDARD, 70A, 800V, DO-203AB; Repetitive Peak Reverse Voltage:800V; Average Forward Current:70A; Forward Voltage Max:1.35V; Diode Module Configuration:Single; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-72HF80M
Schottky Diodes & Rectifiers VS-72HF80M
Schottky Diodes & Rectifiers Diodes - DO5 BRAZ SQR-e3

Schottky Diodes & Rectifiers Diodes - DO5 BRAZ SQR-e3

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-72HF80M
Discrete Semiconductor Products - Diodes - Rectifiers VS-72HF80M
DIODE GEN PURP 800V 70A DO203AB

DIODE GEN PURP 800V 70A DO203AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number VS-72HF80M-ND 764727-VS-72HF80M 2085-VS-72HF80M 43X2427 VS-72HF80M VS-72HF80M
Product Name Single Diodes Diodes, Rectifiers - Single - VS-72HF80M 800V 70A Diode and Rectifier Rect, Standard, 70A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 180 C (-85 to 356 F) -65 to 180 C (-85 to 356 F)
Diode Type Standard
VF 1.35 volts 1.35 volts 1.35 volts
VR 800 volts
Unlock Full Specs
to access all available technical data