DIODE GEN PURP 600V 8A D-PAK Product overview: VS-8EWF06STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF06STRLPBF
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay
Win Source Part Number: 117806-VS-8EWF06STRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes |
| Product Number | 280-VS-8EWF06STRLPBF | VS-8EWF06STRLPBF-ND | 117806-VS-8EWF06STRLPBF |
| Product Name | 600V 8A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-8EWF06STRLPBF |
| Package | Tape & Reel (TR) | D-PAK (TO-252AA) | |
| RoHS Compliant | RoHS | ||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Configuration | Single | ||
| Life Cycle Stage | Obsolete(EOL) |