Vishay Precision Group Single Diodes VS-85HF20

Description
Diode Standard 200V 85A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet
Description
Diode Standard 200V 85A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 85HF20-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
85HF20-ND
Single Diodes 85HF20-ND
Diode Standard 200V 85A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard 200V 85A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-85HF20
Rectifiers VS-85HF20
Rectifiers 200 Volt 85 Amp

Rectifiers 200 Volt 85 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-85HF20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-85HF20
Discrete Semiconductor Products - Diodes - Rectifiers VS-85HF20
DIODE GEN PURP 200V 85A DO203AB

DIODE GEN PURP 200V 85A DO203AB

Supplier's Site
Standard Diode, 85A, 200V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay - 09F7546 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 85A, 200V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
09F7546
Standard Diode, 85A, 200V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay 09F7546
STANDARD DIODE, 85A, 200V, DO-203AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:85A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:180°CRoHS Compliant: Yes

STANDARD DIODE, 85A, 200V, DO-203AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:85A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:180°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Diodes
Product Number 85HF20-ND VS-85HF20 VS-85HF20 09F7546
Product Name Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 85A, 200V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 150 C (-85 to 302 F) ? to 180 C (? to 356 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCPHN20 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 5500 mA
trr 2000 ns
View Details
Schottky 30V 500MA Diode and Rectifier - 280-BAS3005A-02V E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj -55 C (-67 F)
View Details
2 suppliers
Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Schottky Diodes & Rectifiers - 1219455 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details