Vishay Intertechnology, Inc. 4A 200V DPAK Diode and Rectifier VS-8CWH02FNTRHM3

Description
Rectifier Diode, 1 Phase, 2 Element, 4A, 200V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-8CWH02FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 200V, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-8CWH02FNTRHM 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 2 Element, 4A, 200V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-8CWH02FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 200V, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-8CWH02FNTRHM 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A 200V DPAK Diode and Rectifier
2085-VS-8CWH02FNTRHM3
4A 200V DPAK Diode and Rectifier 2085-VS-8CWH02FNTRHM3
Rectifier Diode, 1 Phase, 2 Element, 4A, 200V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-8CWH02FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 200V, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-8CWH02FNTRHM 3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 4A, 200V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-8CWH02FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 200V, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-8CWH02FNTRHM3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-8CWH02FNTRHM3 - 902961-VS-8CWH02FNTRHM3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-8CWH02FNTRHM3
902961-VS-8CWH02FNTRHM3
Diodes, Rectifiers - Arrays - VS-8CWH02FNTRHM3 902961-VS-8CWH02FNTRHM3
Manufacturer: Vishay Win Source Part Number: 902961-VS-8CWH02FNTR HM3 Series: Automotive, AEC-Q101, FRED Pt® Features: Diode Array 1 Pair Common Cathode Standard 200 V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 8CWH02 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902961-VS-8CWH02FNTRHM3
Series: Automotive, AEC-Q101, FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 200 V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 8CWH02
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - VS-8CWH02FNTRHM3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8CWH02FNTRHM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8CWH02FNTRHM3
Discrete Semiconductor Products - Diodes - Rectifiers VS-8CWH02FNTRHM3
DIODE ARRAY GP 200V 4A DPAK

DIODE ARRAY GP 200V 4A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 2x4 Amp 200 Volt

Rectifiers 2x4 Amp 200 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 2085-VS-8CWH02FNTRHM3 902961-VS-8CWH02FNTRHM3 VS-8CWH02FNTRHM3-ND VS-8CWH02FNTRHM3 VS-8CWH02FNTRHM3
Product Name 4A 200V DPAK Diode and Rectifier Diodes, Rectifiers - Arrays - VS-8CWH02FNTRHM3 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape and Reel D-PAK (TO-252AA) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252-3
RoHS Compliant RoHS
IO 4 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details
Diodes, Rectifiers - Arrays - HSU119-1URF-E - 873989-HSU119-1URF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
Switching Diodes - 7513455 - RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details