Diode Schottky 80V 8A Surface Mount TO-263AB (D²PAK)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766436-VS-8TQ080SPBF
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Current - Reverse Leakage @ Vr: 550μA @ 80V
Capacitance @ Vr, F: 500pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 720mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): STPS8H100G-TR; NBRB8H100T4G; VS-8TQ080SPbF; 8TQ100S-G;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50
DIODE SCHOTTKY 80V 8A TO263AB Product overview: VS-8TQ080SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8TQ080SPBF can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 80V 8A TO263AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 8TQ080SPBF-ND | 766436-VS-8TQ080SPBF | 280-VS-8TQ080SPBF | VS-8TQ080SPBF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-8TQ080SPBF | Schottky 80V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |