Manufacturer: Vishay
Win Source Part Number: 128187-VS-8EWL06FNTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 8A
Reverse Recovery Time (trr): 170ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
DIODE 8 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8EWL06FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWL06FNTR-M3
DIODE GEN PURP 600V 8A DPAK
Rectifiers Ultrafast 8A 600V 60ns
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 128187-VS-8EWL06FNTR-M3 | VS-8EWL06FNTR-M3CT-ND | 280-VS-8EWL06FNTR-M3 | VS-8EWL06FNTR-M3 | VS-8EWL06FNTR-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-8EWL06FNTR-M3 | Single Diodes | 8 A 600 V DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.05 volts | 1.05 volts | |||
| VR | 600 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 170 ns |