Vishay Precision Group Single Diodes VS-80PFR120

Description
Diode Standard, Reverse Polarity 1200V 80A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet
Description
Diode Standard, Reverse Polarity 1200V 80A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-80PFR120-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-80PFR120-ND
Single Diodes VS-80PFR120-ND
Diode Standard, Reverse Polarity 1200V 80A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard, Reverse Polarity 1200V 80A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-80PFR120
Rectifiers VS-80PFR120
Rectifiers 1200 Volt 80 Amp

Rectifiers 1200 Volt 80 Amp

Buy Now Datasheet
Standard Diode, 80A, 1.2Kv Do-203Ab; Repetitive Peak Reverse Voltage Vishay - 53H9635 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 80A, 1.2Kv Do-203Ab; Repetitive Peak Reverse Voltage Vishay
53H9635
Standard Diode, 80A, 1.2Kv Do-203Ab; Repetitive Peak Reverse Voltage Vishay 53H9635
STANDARD DIODE, 80A, 1.2KV DO-203AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:80A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD DIODE, 80A, 1.2KV DO-203AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:80A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-80PFR120
Discrete Semiconductor Products - Diodes - Rectifiers VS-80PFR120
DIODE GP REV 1.2KV 80A DO203AB

DIODE GP REV 1.2KV 80A DO203AB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number VS-80PFR120-ND VS-80PFR120 53H9635 VS-80PFR120
Product Name Single Diodes Rectifiers Standard Diode, 80A, 1.2Kv Do-203Ab; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 180 C (-67 to 356 F)
Package DO-5; DO-5
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data