Diode Switching 600V 8A 3-Pin(3+Tab) TO-262AA Tube Product overview: VS-8ETH06-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETH06-1-M3 can be used for catalog matching and distributor lookup.
Diode Standard 600V 8A Through Hole TO-262AA
Rectifiers 600V 8A IF TO-262AA 90A IFSM
DIODE GEN PURP 600V 8A TO262AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-8ETH06-1-M3 | VS-8ETH06-1-M3-ND | VS-8ETH06-1-M3 | VS-8ETH06-1-M3 |
| Product Name | 600V 8A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-262AA-3 |