DIODE 8 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8EWF06STR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF06STR-M3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1104214-VS-8EWF06STR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 8 A
Reverse Recovery Time (trr): 55 ns
Current - Reverse Leakage @ Vr: 100 µA @ 600 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
Alternative Parts (Cross-Reference): VS-HFA08SD60STR-M3; VS-8EWF02S-M3; VS-HFA08SD60S-M3; MBRD20100CT-13; SBRT10U60D1-13; SBR1045D1Q-13;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-VS-8EWF06STR-M3T
Base Product Number: 8EWF06
DIODE STANDARD 600V 8A TO252AA
DIODE GEN PURP 600V 8A D-PAK
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
Schottky Diodes & Rectifiers New Input Diodes - D-PAK-e3
DIODE GEN PURP 600V 8A D-PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-VS-8EWF06STR-M3 | 1104214-VS-8EWF06STR-M3 | 112-VS-8EWF06STR-M3DKR-ND | VS-8EWF06STR-M3 | VS-8EWF06STR-M3 |
| Product Name | 8 A 600 V DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-252-3 | TO-252AA | DPAK | ||
| RoHS Compliant | RoHS | ||||
| IO | 8 amps | ||||
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts |