Vishay Intertechnology, Inc. 600V 8A Diode and Rectifier VS-8EWF06STRPBF

Description
DIODE GEN PURP 600V 8A D-PAK Product overview: VS-8EWF06STRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF06STRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 8A D-PAK Product overview: VS-8EWF06STRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF06STRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 8A Diode and Rectifier - 280-VS-8EWF06STRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
280-VS-8EWF06STRPBF
600V 8A Diode and Rectifier 280-VS-8EWF06STRPBF
DIODE GEN PURP 600V 8A D-PAK Product overview: VS-8EWF06STRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF06STRPBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 8A D-PAK Product overview: VS-8EWF06STRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF06STRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-8EWF06STRPBF - 1010547-VS-8EWF06STRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8EWF06STRPBF
1010547-VS-8EWF06STRPBF
Diodes, Rectifiers - Single - VS-8EWF06STRPBF 1010547-VS-8EWF06STRPBF
Manufacturer: Vishay Win Source Part Number: 1010547-VS-8EWF06STR PBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Vishay
Win Source Part Number: 1010547-VS-8EWF06STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Single Diodes - VS-8EWF06STRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-8EWF06STRPBF-ND
Single Diodes VS-8EWF06STRPBF-ND
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)

Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8EWF06STRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8EWF06STRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-8EWF06STRPBF
DIODE GEN PURP 600V 8A D-PAK

DIODE GEN PURP 600V 8A D-PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Step Recovery Diodes Diodes Rectifiers
Product Number 280-VS-8EWF06STRPBF 1010547-VS-8EWF06STRPBF VS-8EWF06STRPBF-ND VS-8EWF06STRPBF
Product Name 600V 8A Diode and Rectifier Diodes, Rectifiers - Single - VS-8EWF06STRPBF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) D-PAK (TO-252AA) DPAK
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Configuration Single
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data