Vishay Intertechnology, Inc. Single Diodes VS-8TQ080PBF

Description
Diode Schottky 80V 8A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 80V 8A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 8TQ080PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
8TQ080PBF-ND
Single Diodes 8TQ080PBF-ND
Diode Schottky 80V 8A Through Hole TO-220AC

Diode Schottky 80V 8A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-8TQ080PBF - 902972-VS-8TQ080PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8TQ080PBF
902972-VS-8TQ080PBF
Diodes, Rectifiers - Single - VS-8TQ080PBF 902972-VS-8TQ080PBF
Manufacturer: Vishay Win Source Part Number: 902972-VS-8TQ080PBF Features: Diode Schottky 80 V 8A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: 8TQ080 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *8TQ080PBF, VS-8TQ080PBF-ND, VS8TQ080PBF-ND, VS8TQ080PBF, 8TQ080PBF

Manufacturer: Vishay
Win Source Part Number: 902972-VS-8TQ080PBF
Features: Diode Schottky 80 V 8A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: 8TQ080
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *8TQ080PBF, VS-8TQ080PBF-ND, VS8TQ080PBF-ND, VS8TQ080PBF, 8TQ080PBF

Buy Now Datasheet
Schottky 80V 8A Diode and Rectifier - 280-VS-8TQ080PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 80V 8A Diode and Rectifier
280-VS-8TQ080PBF
Schottky 80V 8A Diode and Rectifier 280-VS-8TQ080PBF
DIODE SCHOTTKY 80V 8A TO220AC Product overview: VS-8TQ080PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8TQ080PBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 80V 8A TO220AC Product overview: VS-8TQ080PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8TQ080PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8TQ080PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8TQ080PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-8TQ080PBF
DIODE SCHOTTKY 80V 8A TO220AC

DIODE SCHOTTKY 80V 8A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 8TQ080PBF-ND 902972-VS-8TQ080PBF 280-VS-8TQ080PBF VS-8TQ080PBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-8TQ080PBF Schottky 80V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data