Vishay Intertechnology, Inc. Single Diodes VS-8ETX06PBF

Description
Diode Standard 600V 8A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 600V 8A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-8ETX06PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-8ETX06PBF-ND
Single Diodes VS-8ETX06PBF-ND
Diode Standard 600V 8A Through Hole TO-220AC

Diode Standard 600V 8A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-8ETX06PBF - 1279833-VS-8ETX06PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8ETX06PBF
1279833-VS-8ETX06PBF
Diodes, Rectifiers - Single - VS-8ETX06PBF 1279833-VS-8ETX06PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279833-VS-8ETX06PBF Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 24ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: 8ETX06 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 3V at 8A Current - Reverse Leakage at Vr: 50μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279833-VS-8ETX06PBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 24ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: 8ETX06
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3V at 8A
Current - Reverse Leakage at Vr: 50μA at 600V

Buy Now
600V 8A Diode and Rectifier - 280-VS-8ETX06PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
280-VS-8ETX06PBF
600V 8A Diode and Rectifier 280-VS-8ETX06PBF
DIODE GEN PURP 600V 8A TO220AC Product overview: VS-8ETX06PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETX06PBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 8A TO220AC Product overview: VS-8ETX06PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETX06PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8ETX06PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8ETX06PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-8ETX06PBF
DIODE GEN PURP 600V 8A TO220AC

DIODE GEN PURP 600V 8A TO220AC

Supplier's Site
Single Diodes - VS-8ETX06PBF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VS-8ETX06PBF
Single Diodes VS-8ETX06PBF
DIODE GEN PURP 600V 8A TO220AC

DIODE GEN PURP 600V 8A TO220AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number VS-8ETX06PBF-ND 1279833-VS-8ETX06PBF 280-VS-8ETX06PBF VS-8ETX06PBF VS-8ETX06PBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-8ETX06PBF 600V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 3 volts 3 volts 3 volts
VR 600 volts 600 volts
IR 0.0500 mA 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5802 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
High-speed switching diode - 1N4531,113 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
5 suppliers
 - BAL99E6433HTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package SOT23; SOT-23-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
3 suppliers