Win Source Part Number: 1041518-VS-8ETX06-M3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 3 V @ 8 A
Reverse Recovery Time (trr): 24 ns
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
Alternative Parts (Cross-Reference): VS-8ETX06-M3VS8ETX06
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-8ETX06-M3-ND,VS-8
Base Product Number: 8ETX06
Rectifier Diode, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, TO-220AC, Product overview: VS-8ETX06-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETX06-M3 can be used for catalog matching and distributor lookup.
Diode Standard 600V 8A Through Hole TO-220AC
Rectifiers 600V 8A TO-220 Fred Pt
DIODE GEN PURP 600V 8A TO220AC
RECTIFIER, SINGLE, 8A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):8A; Diode Configuration:Single
DIODE GEN PURP 600V 8A TO220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1041518-VS-8ETX06-M3 | 280-VS-8ETX06-M3 | VS-8ETX06-M3GI-ND | VS-8ETX06-M3 | VS-8ETX06-M3 | 68AC5631 | VS-8ETX06-M3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 8A 600V Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 8A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Single Diodes |
| Diode Type | Standard | ||||||
| VF | 3 volts | 3 volts | 3 volts | 3 volts | |||
| VR | 600 volts | 600 volts | |||||
| IR | 0.0500 mA | 0.0500 mA | |||||
| trr | 24 ns | 24 ns |