Vishay Intertechnology, Inc. Single Diodes VS-8EWX06FNTRR-M3

Description
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-8EWX06FNTRR-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)

Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8EWX06FNTRR-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8EWX06FNTRR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-8EWX06FNTRR-M3
DIODE GEN PURP 600V 8A D-PAK

DIODE GEN PURP 600V 8A D-PAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 8A 600V 15ns Hyperfast

Rectifiers 8A 600V 15ns Hyperfast

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number VS-8EWX06FNTRR-M3-ND VS-8EWX06FNTRR-M3 VS-8EWX06FNTRR-M3
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage diode - BAS116,235 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Rectifier Diodes, Type FRD - Model: FDRW15S60L - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 15 amps
VRRM 600 volts
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details