Vishay Intertechnology, Inc. 1.2KV 8A DPAK Diode and Rectifier VS-8EWS12STRPBF

Description
DIODE GEN PURP 1.2KV 8A DPAK Product overview: VS-8EWS12STRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS12STRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1.2KV 8A DPAK Product overview: VS-8EWS12STRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS12STRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 8A DPAK Diode and Rectifier - 280-VS-8EWS12STRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 8A DPAK Diode and Rectifier
280-VS-8EWS12STRPBF
1.2KV 8A DPAK Diode and Rectifier 280-VS-8EWS12STRPBF
DIODE GEN PURP 1.2KV 8A DPAK Product overview: VS-8EWS12STRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS12STRPBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 8A DPAK Product overview: VS-8EWS12STRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS12STRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-8EWS12STRPBFGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)

Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-8EWS12STRPBF - 131040-VS-8EWS12STRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8EWS12STRPBF
131040-VS-8EWS12STRPBF
Diodes, Rectifiers - Single - VS-8EWS12STRPBF 131040-VS-8EWS12STRPBF
Manufacturer: Vishay Win Source Part Number: 131040-VS-8EWS12STRP BF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A Current - Reverse Leakage @ Vr: 50μA @ 1200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Vishay
Win Source Part Number: 131040-VS-8EWS12STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A
Current - Reverse Leakage @ Vr: 50μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8EWS12STRPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8EWS12STRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-8EWS12STRPBF
DIODE GEN PURP 1.2KV 8A DPAK

DIODE GEN PURP 1.2KV 8A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-VS-8EWS12STRPBF VS-8EWS12STRPBFGITR-ND 131040-VS-8EWS12STRPBF VS-8EWS12STRPBF
Product Name 1.2KV 8A DPAK Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-8EWS12STRPBF Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data