Vishay Intertechnology, Inc. 35V 40A Diode and Rectifier VS-80CNQ045ASLPBF

Description
DIODE ARR SCHOTT 35V 40A D618SL Product overview: VS-80CNQ045ASLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-80CNQ045ASLPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 35V 40A D618SL Product overview: VS-80CNQ045ASLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-80CNQ045ASLPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35V 40A Diode and Rectifier - 286-VS-80CNQ045ASLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V 40A Diode and Rectifier
286-VS-80CNQ045ASLPBF
35V 40A Diode and Rectifier 286-VS-80CNQ045ASLPBF
DIODE ARR SCHOTT 35V 40A D618SL Product overview: VS-80CNQ045ASLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-80CNQ045ASLPB F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 35V 40A D618SL Product overview: VS-80CNQ045ASLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-80CNQ045ASLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-80CNQ045ASLPBF - 139399-VS-80CNQ045ASLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-80CNQ045ASLPBF
139399-VS-80CNQ045ASLPBF
Diodes, Rectifiers - Arrays - VS-80CNQ045ASLPBF 139399-VS-80CNQ045ASLPBF
Manufacturer: Vishay Win Source Part Number: 139399-VS-80CNQ045AS LPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 520mV @ 40A Current - Reverse Leakage @ Vr: 5mA @ 35V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8-SL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Vishay
Win Source Part Number: 139399-VS-80CNQ045ASLPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 520mV @ 40A
Current - Reverse Leakage @ Vr: 5mA @ 35V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8-SL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
Diode Arrays - VS-80CNQ045ASLPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 35V 40A Surface Mount D-61-8-SL

Diode Array 1 Pair Common Cathode Schottky 35V 40A Surface Mount D-61-8-SL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-80CNQ045ASLPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-80CNQ045ASLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-80CNQ045ASLPBF
DIODE ARR SCHOTT 35V 40A D618SL

DIODE ARR SCHOTT 35V 40A D618SL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-80CNQ045ASLPBF 139399-VS-80CNQ045ASLPBF VS-80CNQ045ASLPBF-ND VS-80CNQ045ASLPBF
Product Name 35V 40A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-80CNQ045ASLPBF Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube D-61-8-SL D-61-8-SL
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose triple Schottky diode - BAS70VYX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
Diodes, Rectifiers - Arrays - NRVBD650CTG-VF01 - 887597-NRVBD650CTG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 50 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: YG875C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details