Diode Standard 1600V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 1600V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 1600V 8A Surface Mount D-PAK (TO-252AA)
DIODE GEN PURP 1.6KV 8A DPAK
DIODE GEN PURP 1.6KV 8A DPAK
Rectifiers 8A If, 1600V Vr TO-252AA (DPAK)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | VS-8EWS16SLHM3GICT-ND | VS-8EWS16SLHM3 | VS-8EWS16SLHM3 | VS-8EWS16SLHM3 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.1 volts | 1.1 volts |