Vishay Intertechnology, Inc. Single Diodes VS-8ETU04SPBF

Description
Diode Standard 400V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 400V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-8ETU04SPBFGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-8ETU04SPBFGI-ND
Single Diodes VS-8ETU04SPBFGI-ND
Diode Standard 400V 8A Surface Mount TO-263AB (D²PAK)

Diode Standard 400V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-8ETU04SPBF - 766421-VS-8ETU04SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8ETU04SPBF
766421-VS-8ETU04SPBF
Diodes, Rectifiers - Single - VS-8ETU04SPBF 766421-VS-8ETU04SPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 766421-VS-8ETU04SPBF Series: FRED Pt Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 43ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C ~ 175°C Family Name: VS-8ETU04S Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 8A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): STTH8R04G; STTH10R04G; STTH8R04G-TR; Introduction Date: March 25, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766421-VS-8ETU04SPBF
Series: FRED Pt
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 43ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: VS-8ETU04S
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): STTH8R04G; STTH10R04G; STTH8R04G-TR;
Introduction Date: March 25, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
400V 8A Diode and Rectifier - 280-VS-8ETU04SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 8A Diode and Rectifier
280-VS-8ETU04SPBF
400V 8A Diode and Rectifier 280-VS-8ETU04SPBF
DIODE GEN PURP 400V 8A TO263AB Product overview: VS-8ETU04SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETU04SPBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 8A TO263AB Product overview: VS-8ETU04SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETU04SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8ETU04SPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8ETU04SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-8ETU04SPBF
DIODE GEN PURP 400V 8A TO263AB

DIODE GEN PURP 400V 8A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number VS-8ETU04SPBFGI-ND 766421-VS-8ETU04SPBF 280-VS-8ETU04SPBF VS-8ETU04SPBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-8ETU04SPBF 400V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 400 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0611 - Micross Components, Inc.
Specs
IFSM 175 amps
IF 15000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
15 A 300 V Diode and Rectifier - 280-15ETH03PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers