Vishay VS-85HF120 Diode
Vishay VS-85HF120 Diode
85A 1200V Rectifier Diode, DO-5, Stud Mount Product overview: VS-85HF120 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85A, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-85HF120 can be used for catalog matching and distributor lookup.
Diode Standard 1200V 85A Chassis, Stud Mount DO-203AB (DO-5)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766350-VS-85HF120
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 85A
Current - Reverse Leakage @ Vr: 9mA @ 1200V
Operating Temperature - Junction: -65°C ~ 180°C
Family Name: VS-85HF120
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 267A
Voltage - DC Reverse (Vr) (Maximum): 1200V
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Diode,DO-5,1200V,85A
DIODE MODULE, 1.2KV, 85A; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:85A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:180°C RoHS Compliant: Yes
DIODE GEN PURP 1.2KV 85A DO203AB
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Galco Industrial Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 2279573 | 2085-VS-85HF120 | 85HF120-ND | 766350-VS-85HF120 | VS-85HF120 | 19J6678 | VS-85HF120 | VS-85HF120 |
| Product Name | Schottky Diodes & Rectifiers | 85A 1200V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-85HF120 | VISH Standard Recovery | Diode Module, 1.2Kv, 85A; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Do-5 | Bulk | DO-203AB | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 85 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 180 C (-85 to 356 F) | -65 to 180 C (-85 to 356 F) | ? to 180 C (? to 356 F) | ||||
| Diode Type | Standard |