Manufacturer: Vishay
Win Source Part Number: 139814-VS-85CNQ015AS
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 360mV @ 40A
Current - Reverse Leakage @ Vr: 20mA @ 15V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8-SM
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 400
DIODE ARR SCHOTT 15V 40A D618SM Product overview: VS-85CNQ015ASMPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-85CNQ015ASMPB
Diode Array 1 Pair Common Cathode Schottky 15V 40A Through Hole D-61-8-SM
DIODE ARR SCHOTT 15V 40A D618SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 139814-VS-85CNQ015ASMPBF | 286-VS-85CNQ015ASMPBF | VS-85CNQ015ASMPBF-ND | VS-85CNQ015ASMPBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-85CNQ015ASMPBF | 15V 40A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 0.3600 volts | 0.3600 volts | ||
| VR | 15 volts | |||
| IR | 20 mA |